DIODES Incorporated Diode Arrays BAS40W-06Q-7-F

Description
DIODE ARR SCHOT 40V 200MA SOT323
Request a Quote Datasheet
Description
DIODE ARR SCHOT 40V 200MA SOT323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 31-BAS40W-06Q-7-FTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOT 40V 200MA SOT323

DIODE ARR SCHOT 40V 200MA SOT323

Buy Now Datasheet
Diode Arrays - 31-BAS40W-06Q-7-FDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOT 40V 200MA SOT323

DIODE ARR SCHOT 40V 200MA SOT323

Buy Now Datasheet
Diode Arrays - 31-BAS40W-06Q-7-FCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOT 40V 200MA SOT323

DIODE ARR SCHOT 40V 200MA SOT323

Buy Now Datasheet
Diode Arrays - BAS40W-06Q-7-F - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAS40W-06Q-7-F
Diode Arrays BAS40W-06Q-7-F
SCHOTTKY DIODE SOT323 T&R 3K

SCHOTTKY DIODE SOT323 T&R 3K

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Diode Arrays Schottky Diodes
Product Number 31-BAS40W-06Q-7-FTR-ND BAS40W-06Q-7-F
Product Name Diode Arrays Diode Arrays
Arrangement Common Catode
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - MBR4015LWT - 925989-MBR4015LWT - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 15 V 20A Through Hole TO-247-3
Package TO-247; TO-247-3
View Details
MPPC (SiPMs) / MPPC arrays - S14422-1525DG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-8)
View Details
Rectifier Diodes, Type SBD - Model: YA862C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6800 volts
View Details
General-purpose dual Schottky diode - 1PS70SB45,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
6 suppliers