DIODES Incorporated 40V 200MA Diode and Rectifier BAS40TW-7

Description
DIODE ARR SCHOT 40V 200MA SOT363 Product overview: BAS40TW-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40TW-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOT 40V 200MA SOT363 Product overview: BAS40TW-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40TW-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 200MA Diode and Rectifier
286-BAS40TW-7
40V 200MA Diode and Rectifier 286-BAS40TW-7
DIODE ARR SCHOT 40V 200MA SOT363 Product overview: BAS40TW-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40TW-7 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 40V 200MA SOT363 Product overview: BAS40TW-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40TW-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAS40TW-7 - 752210-BAS40TW-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS40TW-7
752210-BAS40TW-7
Diodes, Rectifiers - Arrays - BAS40TW-7 752210-BAS40TW-7
Manufacturer: Diodes Incorporated Win Source Part Number: 752210-BAS40TW-7 Packaging: Reel Mounting Style: SMD Speed: Small Signal = Diode Type: Schottky Reverse Recovery Time (trr): 5ns Operating Temperature - Junction: -55°C ~ 125°C Diode Configuration: 3 Independent Current - Average Rectified (Io) (per Diode): 200mA (DC) Categories: Discrete Semiconductor Products Supplier Device Package: SOT-363 Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Family Part Number: BAS40TW Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 40mA Current - Reverse Leakage at Vr: 200nA at 30V

Manufacturer: Diodes Incorporated
Win Source Part Number: 752210-BAS40TW-7
Packaging: Reel
Mounting Style: SMD
Speed: Small Signal =
Diode Type: Schottky
Reverse Recovery Time (trr): 5ns
Operating Temperature - Junction: -55°C ~ 125°C
Diode Configuration: 3 Independent
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-363
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Family Part Number: BAS40TW
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 40mA
Current - Reverse Leakage at Vr: 200nA at 30V

Buy Now
Diode Arrays - BAS40TWDITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAS40TWDITR-ND
Diode Arrays BAS40TWDITR-ND
Diode Array 3 Independent Schottky 40V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 3 Independent Schottky 40V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS40TW-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS40TW-7
Discrete Semiconductor Products - Diodes - Rectifiers BAS40TW-7
DIODE ARR SCHOT 40V 200MA SOT363

DIODE ARR SCHOT 40V 200MA SOT363

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-BAS40TW-7 752210-BAS40TW-7 BAS40TWDITR-ND BAS40TW-7
Product Name 40V 200MA Diode and Rectifier Diodes, Rectifiers - Arrays - BAS40TW-7 Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SOT363; 6-TSSOP, SC-88, SOT-363 SOT363
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data