DIODE ARR SCHOT 40V 200MA SOT363 Product overview: BAS40TW-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40TW-7-F can be used for catalog matching and distributor lookup.
Diode Array 3 Independent Schottky 40V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 3 Independent Schottky 40V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 3 Independent Schottky 40V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Manufacturer: Diodes Incorporated
Win Source Part Number: 010912-BAS40TW-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 200nA @ 30V
Operating Temperature - Junction: -55°C to 125°C
Diode Configuration: 3 Independent
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Family Name: BAS40TW-7-F
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-363
Introduction Date: March 01, 2012
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Unknown
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Schottky Diodes & Rectifiers 40V 200mW
DIODE ARRAY SCHOTTKY 40V SOT363
SCHOTTKY DIODE, 40mA, 40V, SOT-363; Diode Configuration:Triple
DIODE ARR SCHOT 40V 200MA SOT363
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 286-BAS40TW-7-F | BAS40TW-FDICT-ND | 010912-BAS40TW-7-F | BAS40TW-7-F | BAS40TW-7-F | 51R6383 | BAS40TW-7-F |
| Product Name | 40V 200MA Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - BAS40TW-7-F | Schottky Diodes & Rectifiers | Diode Arrays | Schottky Diode, 40Ma, 40V, Sot-363; Diode Configuration Diodes Inc. | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363; SOT-363 | SOT-363 | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363 | |
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ? to 125 C (? to 257 F) | |||
| Diode Type | Schottky; Schottky | Schottky | |||||
| Life Cycle Stage | Active | Active |