DIODE SCHOTTKY 40V 200MA SOT523 Product overview: BAS40T-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS40T-7-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 103541-BAS40T-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 200nA @ 30V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-523
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Diode Schottky 40V 200mA (DC) Surface Mount SOT-523
Diode Schottky 40V 200mA (DC) Surface Mount SOT-523
Diode Schottky 40V 200mA (DC) Surface Mount SOT-523
DIODE SCHOTTKY 40V 200MA SOT523
DIODE SCHOTTKY 40V 200MA SOT523
Schottky Diodes & Rectifiers 40V 150mW
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 280-BAS40T-7-F | 103541-BAS40T-7-F | BAS40T-FDICT-ND | BAS40T-7-F | BAS40T-7-F | BAS40T-7-F |
| Product Name | Schottky 40V 200MA Diode and Rectifier | Diodes, Rectifiers - Single - BAS40T-7-F | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers |
| Package | Tape & Reel (TR) | SOT523; SOT-523 | SOT523; SOT-523 | SOT-523 | ||
| RoHS Compliant | RoHS | |||||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |