DIODE SCHOTTKY 40V 200MA 2DFN Product overview: BAS40LP-7B from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS40LP-7B can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 863452-BAS40LP-7B
Features: Diode Schottky 40 V 200mA (DC) Surface Mount X1-DFN1006-2
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: 0402 (1006 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAS40
Categories: Discrete Semiconductor Products
Case / Package: X1-DFN1006-2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
DIODE SCHOTTKY 40V 200MA 2DFN
DIODE SCHOTTKY 40V 200MA 2DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-BAS40LP-7B | 863452-BAS40LP-7B | BAS40LP-7B | BAS40LP-7B |
| Product Name | Schottky 40V 200MA Diode and Rectifier | Diodes, Rectifiers - Single - BAS40LP-7B | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | X1-DFN1006-2 | 0402 (1006 Metric) | |
| RoHS Compliant | RoHS | |||
| Tj | -55 C (-67 F) |