DIODES Incorporated Diodes, Rectifiers - Single - BAS40LP-7-F BAS40LP-7-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 863453-BAS40LP-7-F Features: Diode Schottky 40 V 200mA (DC) Surface Mount X1-DFN1006-2 Speed: Small Signal =< 200mA (Io), Any Speed Package: 0402 (1006 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BAS40 Categories: Discrete Semiconductor Products Case / Package: X1-DFN1006-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 863453-BAS40LP-7-F Features: Diode Schottky 40 V 200mA (DC) Surface Mount X1-DFN1006-2 Speed: Small Signal =< 200mA (Io), Any Speed Package: 0402 (1006 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BAS40 Categories: Discrete Semiconductor Products Case / Package: X1-DFN1006-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAS40LP-7-F - 863453-BAS40LP-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS40LP-7-F
863453-BAS40LP-7-F
Diodes, Rectifiers - Single - BAS40LP-7-F 863453-BAS40LP-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 863453-BAS40LP-7-F Features: Diode Schottky 40 V 200mA (DC) Surface Mount X1-DFN1006-2 Speed: Small Signal =< 200mA (Io), Any Speed Package: 0402 (1006 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BAS40 Categories: Discrete Semiconductor Products Case / Package: X1-DFN1006-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070

Manufacturer: Diodes Incorporated
Win Source Part Number: 863453-BAS40LP-7-F
Features: Diode Schottky 40 V 200mA (DC) Surface Mount X1-DFN1006-2
Speed: Small Signal =< 200mA (Io), Any Speed
Package: 0402 (1006 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAS40
Categories: Discrete Semiconductor Products
Case / Package: X1-DFN1006-2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070

Buy Now
Schottky 40V 200MA Diode and Rectifier - 280-BAS40LP-7-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 200MA Diode and Rectifier
280-BAS40LP-7-F
Schottky 40V 200MA Diode and Rectifier 280-BAS40LP-7-F
DIODE SCHOTTKY 40V 200MA 2DFN Product overview: BAS40LP-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS40LP-7-F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 200MA 2DFN Product overview: BAS40LP-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS40LP-7-F can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BAS40LP-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS40LP-7-F
Discrete Semiconductor Products - Diodes - Rectifiers BAS40LP-7-F
DIODE SCHOTTKY 40V 200MA 2DFN

DIODE SCHOTTKY 40V 200MA 2DFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Rectifiers
Product Number 863453-BAS40LP-7-F 280-BAS40LP-7-F BAS40LP-7-F
Product Name Diodes, Rectifiers - Single - BAS40LP-7-F Schottky 40V 200MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package X1-DFN1006-2 Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS70-04W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
10 suppliers
Rectifier Diodes, Type FRD - Model: FDRW60T65L - Fuji Electric Corp. of America
Specs
Package TO-247-2L-P2
IO 60 amps
VRRM 650 volts
View Details
B48-2 and B48-2T Series B485F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High Voltage Power Rectifiers - HRSCKV66K12 - Micross Components, Inc.
Specs
IFSM 14 amps
IF 1200 mA
trr 2500 ns
View Details