Diode Array 2 Pair Common Anode Schottky 40V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 2 Pair Common Anode Schottky 40V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 2 Pair Common Anode Schottky 40V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
DIODE ARR SCHOT 40V 200MA SOT363 Product overview: BAS40DW-06-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40DW-06-7-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 010909-BAS40DW-06-7-
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 200nA @ 30V
Operating Temperature - Junction: -55°C to 125°C
Diode Configuration: 2 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-363
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Schottky Diodes & Rectifiers 40V 200mW
DIODE ARRAY SCHOTTKY 40V SOT363
DIODE ARR SCHOT 40V 200MA SOT363
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | BAS40DW-06FDIDKR-ND | 286-BAS40DW-06-7-F | 010909-BAS40DW-06-7-F | BAS40DW-06-7-F | BAS40DW-06-7-F | BAS40DW-06-7-F |
| Product Name | Diode Arrays | 40V 200MA Diode and Rectifier | Diodes, Rectifiers - Arrays - BAS40DW-06-7-F | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Anode | Common Anode | ||||
| Tj | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |||
| Package | SOT363; 6-TSSOP, SC-88, SOT-363 | Tape & Reel (TR) | SOT363; SOT-363 | SOT-363-6 | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363 |
| RoHS Compliant | RoHS | |||||
| Diode Type | Schottky; Schottky | Schottky |