DIODES Incorporated Schottky 40V 0.2A Diode and Rectifier BAS40DW-05-F

Description
Diode Schottky 40V 0.2A 6-Pin SOT-363 Product overview: BAS40DW-05-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 0.2A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40DW-05-F can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Schottky 40V 0.2A 6-Pin SOT-363 Product overview: BAS40DW-05-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 0.2A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40DW-05-F can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 0.2A Diode and Rectifier - 286-BAS40DW-05-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 0.2A Diode and Rectifier
286-BAS40DW-05-F
Schottky 40V 0.2A Diode and Rectifier 286-BAS40DW-05-F
Diode Schottky 40V 0.2A 6-Pin SOT-363 Product overview: BAS40DW-05-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 0.2A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40DW-05-F can be used for catalog matching and distributor lookup.

Diode Schottky 40V 0.2A 6-Pin SOT-363 Product overview: BAS40DW-05-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 0.2A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40DW-05-F can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 231432-BAS40DW-05-F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231432-BAS40DW-05-F
Discrete Semiconductor Products 231432-BAS40DW-05-F
Manufacturer: Diodes Incorporated Win Source Part Number: 231432-BAS40DW-05-F Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Family Name: BAS40DW-05 Alternative Parts (Cross-Reference): BAS40DW-05-7-F; BAS40DW-05; BAS40DW-05-7; BAS40CDWT/R7; Introduction Date: January 04, 2001 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 231432-BAS40DW-05-F
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Arrays
Family Name: BAS40DW-05
Alternative Parts (Cross-Reference): BAS40DW-05-7-F; BAS40DW-05; BAS40DW-05-7; BAS40CDWT/R7;
Introduction Date: January 04, 2001
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-BAS40DW-05-F 231432-BAS40DW-05-F
Product Name Schottky 40V 0.2A Diode and Rectifier Discrete Semiconductor Products
Diode Type Schottky; Diodes,Rectifiers - Arrays
Unlock Full Specs
to access all available technical data