DIODE ARR SCHOT 40V 200MA SOT363 Product overview: BAS40DW-05-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40DW-05-7 can be used for catalog matching and distributor lookup.
Diode Array 2 Pair Common Cathode Schottky 40V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Manufacturer: Diodes Incorporated
Win Source Part Number: 752208-BAS40DW-05-7
Packaging: Cut Tape (CT)
Mounting Style: SMD
Speed: Small Signal =
Diode Type: Schottky
Reverse Recovery Time (trr): 5ns
Operating Temperature - Junction: -55°C ~ 125°C
Diode Configuration: 2 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-363
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Family Part Number: BAS40DW-05
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 40mA
Current - Reverse Leakage at Vr: 200nA at 30V
DIODE ARR SCHOT 40V 200MA SOT363
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-BAS40DW-05-7 | BAS40DW-05DITR-ND | 752208-BAS40DW-05-7 | BAS40DW-05-7 |
| Product Name | 40V 200MA Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - BAS40DW-05-7 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363 | |
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Arrangement | Common Catode | |||
| Diode Type | Schottky; Schottky |