DIODES Incorporated Schottky 40V 200MA SOT23 Diode and Rectifier BAS40-7

Description
DIODE SCHOTTKY 40V 200MA SOT23-3 Product overview: BAS40-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS40-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 200MA SOT23-3 Product overview: BAS40-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS40-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 40V 200MA SOT23 Diode and Rectifier
280-BAS40-7
Schottky 40V 200MA SOT23 Diode and Rectifier 280-BAS40-7
DIODE SCHOTTKY 40V 200MA SOT23-3 Product overview: BAS40-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS40-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 200MA SOT23-3 Product overview: BAS40-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS40-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BAS40-7 - 1022089-BAS40-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS40-7
1022089-BAS40-7
Diodes, Rectifiers - Single - BAS40-7 1022089-BAS40-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1022089-BAS40-7 Packaging: Cut Reel Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 200nA @ 30V Capacitance @ Vr, F: 5pF @ 0V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1022089-BAS40-7
Packaging: Cut Reel
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 200nA @ 30V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - BAS40DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS40DITR-ND
Single Diodes BAS40DITR-ND
Diode Schottky 40V 200mA (DC) Surface Mount SOT-23-3

Diode Schottky 40V 200mA (DC) Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS40-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS40-7
Discrete Semiconductor Products - Diodes - Rectifiers BAS40-7
DIODE SCHOTTKY 40V 200MA SOT23-3

DIODE SCHOTTKY 40V 200MA SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 280-BAS40-7 1022089-BAS40-7 BAS40DITR-ND BAS40-7
Product Name Schottky 40V 200MA SOT23 Diode and Rectifier Diodes, Rectifiers - Single - BAS40-7 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SOT23; SOT-23-3
Unlock Full Specs
to access all available technical data