Diode Schottky 40V 200mA (DC) Surface Mount SOT-23-3
Diode Schottky 40V 200mA (DC) Surface Mount SOT-23-3
Diode Schottky 40V 200mA (DC) Surface Mount SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 010906-BAS40-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 200nA @ 30V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Family Name: BAS40
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Alternative Parts (Cross-Reference): BAS40-AU T/R13; BAS40-AU T/R7; BAS40_R1_00001;
Introduction Date: January 04, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
DIODE SCHOTTKY 40V 200MA SOT23-3 Product overview: BAS40-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS40-7-F can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 200MA SOT23-3
Schottky Diodes & Rectifiers 40V 350mW
DIODE SCHOTTKY 40V 200MA SOT23-3
DIODE, SCHOTTKY, SINGLE, 40V, SOT-23; Diode Configuration:Single
DIODE, SCHOTTKY, SINGLE, 40V, SOT-23; Diode Configuration:Single
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | BAS40-FDITR-ND | 010906-BAS40-7-F | 280-BAS40-7-F | BAS40-7-F | BAS40-7-F | BAS40-7-F | 07AH3568 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - BAS40-7-F | Schottky 40V 200MA SOT23 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Diode, Schottky, Single, 40V, Sot-23; Diode Configuration Diodes Inc. |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||||
| Life Cycle Stage | Active | Active | |||||
| Package | SOT23; SOT-23-3 | Tape & Reel (TR) | SOT-23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | |||
| VF | 1 volts | 1 volts | 1 volts | 1 volts |