DIODES Incorporated Diode Arrays BAS40-05-7-F

Description
Diode Array 1 Pair Common Cathode Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BAS40-05FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAS40-05FDIDKR-ND
Diode Arrays BAS40-05FDIDKR-ND
Diode Array 1 Pair Common Cathode Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAS40-05FDITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAS40-05FDITR-ND
Diode Arrays BAS40-05FDITR-ND
Diode Array 1 Pair Common Cathode Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAS40-05FDICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAS40-05FDICT-ND
Diode Arrays BAS40-05FDICT-ND
Diode Array 1 Pair Common Cathode Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Singapore, Singapore
40V 200MA SOT23 Diode and Rectifier
286-BAS40-05-7-F
40V 200MA SOT23 Diode and Rectifier 286-BAS40-05-7-F
DIODE ARR SCHOTT 40V 200MA SOT23 Product overview: BAS40-05-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40-05-7-F can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 40V 200MA SOT23 Product overview: BAS40-05-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40-05-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAS40-05-7-F - 010902-BAS40-05-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS40-05-7-F
010902-BAS40-05-7-F
Diodes, Rectifiers - Arrays - BAS40-05-7-F 010902-BAS40-05-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 010902-BAS40-05-7-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 200nA @ 30V Operating Temperature - Junction: -55°C to 125°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 200mA (DC) Family Name: BAS40-05 Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Alternative Parts (Cross-Reference): BAS40C_R1_00001; BAS40C_R2_00001; BAS40-05 RFG; Introduction Date: January 04, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 010902-BAS40-05-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 200nA @ 30V
Operating Temperature - Junction: -55°C to 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Family Name: BAS40-05
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Alternative Parts (Cross-Reference): BAS40C_R1_00001; BAS40C_R2_00001; BAS40-05 RFG;
Introduction Date: January 04, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Schottky Rectifier, 40V, Sot-23; Diode Configuration Diodes Inc. - 12T1396 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 40V, Sot-23; Diode Configuration Diodes Inc.
12T1396
Schottky Rectifier, 40V, Sot-23; Diode Configuration Diodes Inc. 12T1396
SCHOTTKY RECTIFIER, 40V, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:-; Forward Voltage Max:1V; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 40V, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:-; Forward Voltage Max:1V; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site
Diode Arrays - BAS40-05-7-F - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAS40-05-7-F
Diode Arrays BAS40-05-7-F
DIODE ARRAY SCHOTTKY 40V SOT23-3

DIODE ARRAY SCHOTTKY 40V SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS40-05-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS40-05-7-F
Discrete Semiconductor Products - Diodes - Rectifiers BAS40-05-7-F
DIODE ARR SCHOTT 40V 200MA SOT23

DIODE ARR SCHOTT 40V 200MA SOT23

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS40-05-7-F
Schottky Diodes & Rectifiers BAS40-05-7-F
Schottky Diodes & Rectifiers 40V 350mW

Schottky Diodes & Rectifiers 40V 350mW

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Diode Arrays Rectifiers Schottky Diodes
Product Number BAS40-05FDIDKR-ND 286-BAS40-05-7-F 010902-BAS40-05-7-F 12T1396 BAS40-05-7-F BAS40-05-7-F BAS40-05-7-F
Product Name Diode Arrays 40V 200MA SOT23 Diode and Rectifier Diodes, Rectifiers - Arrays - BAS40-05-7-F Schottky Rectifier, 40V, Sot-23; Diode Configuration Diodes Inc. Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Arrangement Common Catode Common Catode
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23 SOT-23
RoHS Compliant RoHS RoHS
Diode Type Schottky; Schottky Schottky
Unlock Full Specs
to access all available technical data