DIODE ARR SCHOT 40V 200MA SOT523 Product overview: BAS40-04T-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40-04T-7-F can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Series Connection Schottky 40V 200mA (DC) Surface Mount SOT-523
Diode Array 1 Pair Series Connection Schottky 40V 200mA (DC) Surface Mount SOT-523
Diode Array 1 Pair Series Connection Schottky 40V 200mA (DC) Surface Mount SOT-523
Manufacturer: Diodes Incorporated
Win Source Part Number: 079455-BAS40-04T-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 200nA @ 30V
Operating Temperature - Junction: -55°C to 125°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-523
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
DIODE ARR SCHOT 40V 200MA SOT523
Schottky Diodes & Rectifiers 40V 150mW
DIODE ARRAY SCHOTTKY 40V SOT523
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Diode Arrays |
| Product Number | 286-BAS40-04T-7-F | BAS40-04TFDIDKR-ND | 079455-BAS40-04T-7-F | BAS40-04T-7-F | BAS40-04T-7-F | BAS40-04T-7-F |
| Product Name | 40V 200MA Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - BAS40-04T-7-F | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays |
| Package | Tape & Reel (TR) | SOT523; SOT-523 | SOT523; SOT-523 | SOT523 | SOT-523 | SOT523; SOT-523 |
| RoHS Compliant | RoHS | |||||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Diode Type | Schottky; Schottky | Schottky |