DIODES Incorporated Discrete Semiconductor Products BAS40-04 RF

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 231405-BAS40-04 RF Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Country of Origin: Taiwan Estimated EOL Date: 2029 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 231405-BAS40-04 RF Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Country of Origin: Taiwan Estimated EOL Date: 2029 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 231405-BAS40-04 RF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231405-BAS40-04 RF
Discrete Semiconductor Products 231405-BAS40-04 RF
Manufacturer: Diodes Incorporated Win Source Part Number: 231405-BAS40-04 RF Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Country of Origin: Taiwan Estimated EOL Date: 2029 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 231405-BAS40-04 RF
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Arrays
Country of Origin: Taiwan
Estimated EOL Date: 2029
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Number 231405-BAS40-04 RF
Product Name Discrete Semiconductor Products
Diode Type Schottky; Diodes,Rectifiers - Arrays
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - PMEG2020CPASX - 890062-PMEG2020CPASX - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 20 V 2A Surface Mount 3-UDFN Exposed Pad
Package DFN2020D-3
View Details
Switching Diodes - 1219625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT23; Sot-23
View Details
Rectifier Diodes, Type SBD - Model: TS862C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details
MPPC (SiPMs) / MPPC arrays - S13360-6025PE - Hamamatsu Photonics Europe
Specs
CT 1280 pF
Package Glass epoxy
View Details