Diode Schottky 40V 0.2A 3-Pin SOT-23 Product overview: BAS40-04-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40-04-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 231407-BAS40-04-F
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Arrays
Family Name: BAS40-04
Alternative Parts (Cross-Reference): CDBT-40S-G; BAS40-04-TP; BAS40-04; BAS40-04-T;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Diode Arrays |
| Product Number | 286-BAS40-04-F | 231407-BAS40-04-F |
| Product Name | Schottky 40V 0.2A SOT-23 Diode and Rectifier | Discrete Semiconductor Products |
| Diode Type | Schottky; Diodes,Rectifiers - Arrays |