Manufacturer: Diodes Incorporated
Win Source Part Number: 863437-BAS28-7
Series: Automotive, AEC-Q101
Features: Diode Array 2 Independent Standard 85 V 215mA (DC) Surface Mount TO-253-4, TO-253AA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-253-4, TO-253AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAS28
Categories: Discrete Semiconductor Products
Case / Package: SOT-143
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAS28-7DIDKR, BAS28-7DITR, BAS28-7DICT
Diode Array 2 Independent Standard 85V 215mA (DC) Surface Mount TO-253-4, TO-253AA
Diode Array 2 Independent Standard 85V 215mA (DC) Surface Mount TO-253-4, TO-253AA
Diode Array 2 Independent Standard 85V 215mA (DC) Surface Mount TO-253-4, TO-253AA
DIODE ARRAY GP 85V 215MA SOT143 Product overview: BAS28-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V, 215MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 85V, 215MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS28-7 can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 85V 215MA SOT143
DIODE ARRAY GP 85V 215MA SOT143
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | 863437-BAS28-7 | BAS28-7DICT-ND | 286-BAS28-7 | BAS28-7 | BAS28-7 |
| Product Name | Diodes, Rectifiers - Arrays - BAS28-7 | Diode Arrays | 85V 215MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Diode Type | Diode Array 2 Independent Standard 85 V 215mA (DC) Surface Mount TO-253-4, TO-253AA | ||||
| Package | SOT143; SOT-143 | TO-253-4, TO-253AA | Tape & Reel (TR) | TO-253-4, TO-253AA | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | |||
| RoHS Compliant | RoHS |