DIODES Incorporated Diodes, Rectifiers - Single - BAS21WQ-7-F BAS21WQ-7-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 863436-BAS21WQ-7-F Series: Automotive, AEC-Q101 Features: Diode Standard 200 V 200mA Surface Mount SOT-323 Speed: Small Signal =< 200mA (Io), Any Speed Package: SC-70, SOT-323 Package: Reel - TR Mounting: Surface Mount Family Name: BAS21 Categories: Discrete Semiconductor Products Case / Package: SOT-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 863436-BAS21WQ-7-F Series: Automotive, AEC-Q101 Features: Diode Standard 200 V 200mA Surface Mount SOT-323 Speed: Small Signal =< 200mA (Io), Any Speed Package: SC-70, SOT-323 Package: Reel - TR Mounting: Surface Mount Family Name: BAS21 Categories: Discrete Semiconductor Products Case / Package: SOT-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAS21WQ-7-F - 863436-BAS21WQ-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS21WQ-7-F
863436-BAS21WQ-7-F
Diodes, Rectifiers - Single - BAS21WQ-7-F 863436-BAS21WQ-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 863436-BAS21WQ-7-F Series: Automotive, AEC-Q101 Features: Diode Standard 200 V 200mA Surface Mount SOT-323 Speed: Small Signal =< 200mA (Io), Any Speed Package: SC-70, SOT-323 Package: Reel - TR Mounting: Surface Mount Family Name: BAS21 Categories: Discrete Semiconductor Products Case / Package: SOT-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070

Manufacturer: Diodes Incorporated
Win Source Part Number: 863436-BAS21WQ-7-F
Series: Automotive, AEC-Q101
Features: Diode Standard 200 V 200mA Surface Mount SOT-323
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SC-70, SOT-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAS21
Categories: Discrete Semiconductor Products
Case / Package: SOT-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070

Buy Now Datasheet
Singapore, Singapore
200V 200MA Diode and Rectifier
280-BAS21WQ-7-F
200V 200MA Diode and Rectifier 280-BAS21WQ-7-F
DIODE GEN PURP 200V 200MA SOT323 Product overview: BAS21WQ-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21WQ-7-F can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 200MA SOT323 Product overview: BAS21WQ-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21WQ-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 31-BAS21WQ-7-FCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-BAS21WQ-7-FCT-ND
Single Diodes 31-BAS21WQ-7-FCT-ND
Diode Standard 200V 200mA Surface Mount SOT-323

Diode Standard 200V 200mA Surface Mount SOT-323

Buy Now Datasheet
Single Diodes - 31-BAS21WQ-7-FTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-BAS21WQ-7-FTR-ND
Single Diodes 31-BAS21WQ-7-FTR-ND
Diode Standard 200V 200mA Surface Mount SOT-323

Diode Standard 200V 200mA Surface Mount SOT-323

Buy Now Datasheet
Single Diodes - 31-BAS21WQ-7-FDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 200mA Surface Mount SOT-323

Diode Standard 200V 200mA Surface Mount SOT-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS21WQ-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS21WQ-7-F
Discrete Semiconductor Products - Diodes - Rectifiers BAS21WQ-7-F
DIODE GEN PURP 200V 200MA SOT323

DIODE GEN PURP 200V 200MA SOT323

Supplier's Site
DIODE GEN PURP 200V 200MA SOT323 - 233-BAS21WQ-7-F - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 200V 200MA SOT323
233-BAS21WQ-7-F
DIODE GEN PURP 200V 200MA SOT323 233-BAS21WQ-7-F
DIODE GEN PURP 200V 200MA SOT323

DIODE GEN PURP 200V 200MA SOT323

Supplier's Site
Single Diodes - BAS21WQ-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAS21WQ-7-F
Single Diodes BAS21WQ-7-F
DIODE GEN PURP 200V 200MA SOT323

DIODE GEN PURP 200V 200MA SOT323

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Diodes Rectifiers General Purpose Diodes General Purpose Diodes
Product Number 863436-BAS21WQ-7-F 280-BAS21WQ-7-F 31-BAS21WQ-7-FCT-ND BAS21WQ-7-F 233-BAS21WQ-7-F BAS21WQ-7-F
Product Name Diodes, Rectifiers - Single - BAS21WQ-7-F 200V 200MA Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers DIODE GEN PURP 200V 200MA SOT323 Single Diodes
Diode Type Diode Standard 200 V 200mA Surface Mount SOT-323
Package Tape & Reel (TR) SOT323 SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323
RoHS Compliant RoHS RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data