DIODES Incorporated 250V 200MA Diode and Rectifier BAS21TWQ-7

Description
DIODE ARRAY GP 250V 200MA SOT363 Product overview: BAS21TWQ-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS21TWQ-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 250V 200MA SOT363 Product overview: BAS21TWQ-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS21TWQ-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250V 200MA Diode and Rectifier
286-BAS21TWQ-7
250V 200MA Diode and Rectifier 286-BAS21TWQ-7
DIODE ARRAY GP 250V 200MA SOT363 Product overview: BAS21TWQ-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS21TWQ-7 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 250V 200MA SOT363 Product overview: BAS21TWQ-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS21TWQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 31-BAS21TWQ-7TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 3 Independent Standard 250V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 3 Independent Standard 250V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Diode Arrays - 31-BAS21TWQ-7DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 250V 200MA SOT363

DIODE ARRAY GP 250V 200MA SOT363

Buy Now Datasheet
Diode Arrays - 31-BAS21TWQ-7CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 250V 200MA SOT363

DIODE ARRAY GP 250V 200MA SOT363

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 972617-BAS21TWQ-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
972617-BAS21TWQ-7
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 972617-BAS21TWQ-7
Win Source Part Number: 972617-BAS21TWQ-7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 250 V Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 200 mA Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 100 nA @ 200 V Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 3 Independent Current - Average Rectified (Io) (per Diode): 200mA (DC) Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SOT-363 ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Diodes Incorporated Other Names: 31-BAS21TWQ-7TR,31-B AS21TWQ-7DKR,31-BAS2 1TWQ-7CT,BAS21TWQ-7- ND Base Product Number: BAS21

Win Source Part Number: 972617-BAS21TWQ-7
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 250 V
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 200 mA
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 100 nA @ 200 V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 3 Independent
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SOT-363
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Diodes Incorporated
Other Names: 31-BAS21TWQ-7TR,31-BAS21TWQ-7DKR,31-BAS21TWQ-7CT,BAS21TWQ-7-ND
Base Product Number: BAS21

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS21TWQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS21TWQ-7
Discrete Semiconductor Products - Diodes - Rectifiers BAS21TWQ-7
DIODE ARRAY GP 250V 200MA SOT363

DIODE ARRAY GP 250V 200MA SOT363

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-BAS21TWQ-7 31-BAS21TWQ-7TR-ND 972617-BAS21TWQ-7 BAS21TWQ-7
Product Name 250V 200MA Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SOT363; 6-TSSOP, SC-88, SOT-363 SOT363; 6-TSSOP, SC-88, SOT-363 SOT363
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data