DIODES Incorporated Diode Arrays BAS21TW-7

Description
Diode Array 3 Independent Standard 250V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Request a Quote Datasheet
Description
Diode Array 3 Independent Standard 250V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BAS21TW-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAS21TW-7DITR-ND
Diode Arrays BAS21TW-7DITR-ND
Diode Array 3 Independent Standard 250V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 3 Independent Standard 250V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Diode Arrays - BAS21TW-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAS21TW-7DICT-ND
Diode Arrays BAS21TW-7DICT-ND
Diode Array 3 Independent Standard 250V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 3 Independent Standard 250V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Diode Arrays - BAS21TW-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAS21TW-7DIDKR-ND
Diode Arrays BAS21TW-7DIDKR-ND
Diode Array 3 Independent Standard 250V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 3 Independent Standard 250V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAS21TW-7 - 1022059-BAS21TW-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS21TW-7
1022059-BAS21TW-7
Diodes, Rectifiers - Arrays - BAS21TW-7 1022059-BAS21TW-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1022059-BAS21TW-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 250V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100nA @ 200V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 3 Independent Current - Average Rectified (Io) (per Diode): 200mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-363 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1022059-BAS21TW-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 250V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 200V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 3 Independent
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-363
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
250V 200MA Diode and Rectifier
286-BAS21TW-7
250V 200MA Diode and Rectifier 286-BAS21TW-7
DIODE ARRAY GP 250V 200MA SOT363 Product overview: BAS21TW-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS21TW-7 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 250V 200MA SOT363 Product overview: BAS21TW-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS21TW-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS21TW-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS21TW-7
Discrete Semiconductor Products - Diodes - Rectifiers BAS21TW-7
DIODE ARRAY GP 250V 200MA SOT363

DIODE ARRAY GP 250V 200MA SOT363

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number BAS21TW-7DITR-ND 1022059-BAS21TW-7 286-BAS21TW-7 BAS21TW-7
Product Name Diode Arrays Diodes, Rectifiers - Arrays - BAS21TW-7 250V 200MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363 SOT363; SOT-363 Tape & Reel (TR) SOT363
Diode Type Standard
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data