DIODE ARRAY GP 250V 250MA SOT-26
Diode Standard 250V 250mA Surface Mount SOT-26
DIODE ARRAY GP 250V 250MA SOT-26
DIODE ARRAY GP 250V 250MA SOT26
DIODE GEN PURP 250V 250MA SOT26
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | General Purpose Diodes |
| Product Number | 31-BAS21TMQ-13DKR-ND | BAS21TMQ-13 | BAS21TMQ-13 |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | ||
| Package | SOT23; SOT-23-6 | SOT23; SOT-23-6 | |
| Life Cycle Stage | Active |