DIODES Incorporated Diodes, Rectifiers - Arrays - BAS21TM-7 BAS21TM-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 722539-BAS21TM-7 Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Reverse Recovery Time (trr): 50ns Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 3 Independent Current - Average Rectified (Io) (per Diode): 250mA Categories: Discrete Semiconductor Products Supplier Device Package: SOT-26 Manufacturer Package: SOT-23-6 Voltage - DC Reverse (Vr) (Maximum): 250V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Family Part Number: BAS21TM Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.25V at 200mA Current - Reverse Leakage at Vr: 100nA at 200V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 722539-BAS21TM-7 Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Reverse Recovery Time (trr): 50ns Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 3 Independent Current - Average Rectified (Io) (per Diode): 250mA Categories: Discrete Semiconductor Products Supplier Device Package: SOT-26 Manufacturer Package: SOT-23-6 Voltage - DC Reverse (Vr) (Maximum): 250V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Family Part Number: BAS21TM Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.25V at 200mA Current - Reverse Leakage at Vr: 100nA at 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - BAS21TM-7 - 722539-BAS21TM-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS21TM-7
722539-BAS21TM-7
Diodes, Rectifiers - Arrays - BAS21TM-7 722539-BAS21TM-7
Manufacturer: Diodes Incorporated Win Source Part Number: 722539-BAS21TM-7 Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Reverse Recovery Time (trr): 50ns Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 3 Independent Current - Average Rectified (Io) (per Diode): 250mA Categories: Discrete Semiconductor Products Supplier Device Package: SOT-26 Manufacturer Package: SOT-23-6 Voltage - DC Reverse (Vr) (Maximum): 250V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Family Part Number: BAS21TM Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.25V at 200mA Current - Reverse Leakage at Vr: 100nA at 200V

Manufacturer: Diodes Incorporated
Win Source Part Number: 722539-BAS21TM-7
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Reverse Recovery Time (trr): 50ns
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 3 Independent
Current - Average Rectified (Io) (per Diode): 250mA
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-26
Manufacturer Package: SOT-23-6
Voltage - DC Reverse (Vr) (Maximum): 250V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Family Part Number: BAS21TM
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.25V at 200mA
Current - Reverse Leakage at Vr: 100nA at 200V

Buy Now
250V 0.25A Diode and Rectifier - 280-BAS21TM-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250V 0.25A Diode and Rectifier
280-BAS21TM-7
250V 0.25A Diode and Rectifier 280-BAS21TM-7
Diode Small Signal Switching 250V 0.25A 6-Pin SOT-26 T/R Product overview: BAS21TM-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 0.25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250V, 0.25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21TM-7 can be used for catalog matching and distributor lookup.

Diode Small Signal Switching 250V 0.25A 6-Pin SOT-26 T/R Product overview: BAS21TM-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 0.25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250V, 0.25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21TM-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 722539-BAS21TM-7 280-BAS21TM-7
Product Name Diodes, Rectifiers - Arrays - BAS21TM-7 250V 0.25A Diode and Rectifier
Diode Type Standard
VF 1.25 volts
VR 250 volts
IR 1.00E-4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - MMBD2835LT1 - 885295-MMBD2835LT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Anode Standard 35 V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package SOT23; SOT-23-3 (TO-236)
View Details
Rectifier Diodes, Type LLD - Model: ESAD92-02R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.2000 mA
View Details
TVS Diodes - 9211192P - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package SOT363; SOT-363
View Details
General-purpose dual Schottky diode - BAS70-04-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
3 suppliers