Rectifier Diode Small Signal Switching 250V 0.4A 50ns 3-Pin SOT-23 T/R Product overview: BAS21TC from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 0.4A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250V, 0.4A, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21TC can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 231376-BAS21TC
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: BAS21
Alternative Parts (Cross-Reference): BAS21; BAS21-7; BAS21TA;
Introduction Date: October 30, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | 280-BAS21TC | 231376-BAS21TC |
| Product Name | 250V 0.4A SOT-23 Diode and Rectifier | Discrete Semiconductor Products |
| Diode Type | Diodes,Rectifiers - Single |