DIODES Incorporated 200V 200MA Diode and Rectifier BAS21T-7

Description
DIODE GEN PURP 200V 200MA SOT523 Product overview: BAS21T-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21T-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 200V 200MA SOT523 Product overview: BAS21T-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21T-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 200MA Diode and Rectifier
280-BAS21T-7
200V 200MA Diode and Rectifier 280-BAS21T-7
DIODE GEN PURP 200V 200MA SOT523 Product overview: BAS21T-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21T-7 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 200MA SOT523 Product overview: BAS21T-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21T-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BAS21TDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS21TDITR-ND
Single Diodes BAS21TDITR-ND
Diode Standard 200V 200mA Surface Mount SOT-523

Diode Standard 200V 200mA Surface Mount SOT-523

Buy Now Datasheet
Diodes, Rectifiers - Single - BAS21T-7 - 1151381-BAS21T-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS21T-7
1151381-BAS21T-7
Diodes, Rectifiers - Single - BAS21T-7 1151381-BAS21T-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1151381-BAS21T-7 Manufacturer Homepage: www.diodes.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1151381-BAS21T-7
Manufacturer Homepage: www.diodes.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - BAS21T-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS21T-7
Discrete Semiconductor Products - Diodes - Rectifiers BAS21T-7
DIODE GEN PURP 200V 200MA SOT523

DIODE GEN PURP 200V 200MA SOT523

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-BAS21T-7 BAS21TDITR-ND 1151381-BAS21T-7 BAS21T-7
Product Name 200V 200MA Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - BAS21T-7 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
Unlock Full Specs
to access all available technical data