DIODE GP 200V 200MA SOT23-3 Product overview: BAS21Q-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 200MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21Q-7-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1151377-BAS21Q-7-F
Family Name: BAS21
Manufacturer Homepage: www.diodes.com
Alternative Parts (Cross-Reference): BAS21-GT1; BAS21; BAS21-G; BAS21-T1;
Introduction Date: October 30, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Diode Standard 200V 200mA Surface Mount SOT-23-3
Diode Standard 200V 200mA Surface Mount SOT-23-3
Diode Standard 200V 200mA Surface Mount SOT-23-3
DIODE GP 200V 200MA SOT23-3
DIODE GP 200V 200MA SOT23-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes | Rectifiers |
| Product Number | 280-BAS21Q-7-F | 1151377-BAS21Q-7-F | 31-BAS21Q-7-FCT-ND | BAS21Q-7-F | BAS21Q-7-F |
| Product Name | 200V 200MA SOT23 Diode and Rectifier | Diodes, Rectifiers - Single - BAS21Q-7-F | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SOT23 | |||
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -65 to 150 C (-85 to 302 F) | |||
| VF | 1.25 volts | 1.25 volts |