DIODES Incorporated 250V 100MA Diode and Rectifier BAS21DWAQ-7

Description
DIODE ARRAY GP 250V 100MA SOT353 Product overview: BAS21DWAQ-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS21DWAQ-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 250V 100MA SOT353 Product overview: BAS21DWAQ-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS21DWAQ-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250V 100MA Diode and Rectifier
286-BAS21DWAQ-7
250V 100MA Diode and Rectifier 286-BAS21DWAQ-7
DIODE ARRAY GP 250V 100MA SOT353 Product overview: BAS21DWAQ-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS21DWAQ-7 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 250V 100MA SOT353 Product overview: BAS21DWAQ-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS21DWAQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1325812-BAS21DWAQ-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1325812-BAS21DWAQ-7
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1325812-BAS21DWAQ-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1325812-BAS21DWAQ-7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Packaging: Reel - TR Speed: Small Signal =< 200mA (Io), Any Speed Standard Package: 3,000 Mounting: Surface Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 250 V Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 100 mA Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 100 nA @ 200 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 100mA (DC) Supplier Device Package: SOT-353 Case / Package: 5-TSSOP, SC-70-5, SOT-353 ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Base Product Number: BAS21 RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1325812-BAS21DWAQ-7
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Reel - TR
Speed: Small Signal =< 200mA (Io), Any Speed
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 250 V
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 100 mA
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 100 nA @ 200 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 100mA (DC)
Supplier Device Package: SOT-353
Case / Package: 5-TSSOP, SC-70-5, SOT-353
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Base Product Number: BAS21
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Diode Arrays - 31-BAS21DWAQ-7TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Standard 250V 100mA (DC) Surface Mount 5-TSSOP, SC-70-5, SOT-353

Diode Array 2 Independent Standard 250V 100mA (DC) Surface Mount 5-TSSOP, SC-70-5, SOT-353

Buy Now Datasheet
Diode Arrays - 31-BAS21DWAQ-7CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 250V 100MA SOT353

DIODE ARRAY GP 250V 100MA SOT353

Buy Now Datasheet
Diode Arrays - 31-BAS21DWAQ-7DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 250V 100MA SOT353

DIODE ARRAY GP 250V 100MA SOT353

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS21DWAQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS21DWAQ-7
Discrete Semiconductor Products - Diodes - Rectifiers BAS21DWAQ-7
DIODE ARRAY GP 250V 100MA SOT353

DIODE ARRAY GP 250V 100MA SOT353

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-BAS21DWAQ-7 1325812-BAS21DWAQ-7 31-BAS21DWAQ-7TR-ND BAS21DWAQ-7
Product Name 250V 100MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SOT353; 5-TSSOP, SC-70-5, SOT-353 SOT353; 5-TSSOP, SC-70-5, SOT-353
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14161-6050HS-04 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - HSM88ASTR-E - 844890-HSM88ASTR-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YG872C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Diode Arrays - 1727-5442-2-ND - DigiKey
Specs
Arrangement Common Anode
Tj 125 C (257 F)
Package SOT323; SC-70, SOT-323
View Details
5 suppliers