DIODES Incorporated Diode Arrays BAS21DW-7

Description
Diode Array 2 Independent Standard 200V 200mA Surface Mount 6-TSSOP, SC-88, SOT-363
Request a Quote Datasheet
Description
Diode Array 2 Independent Standard 200V 200mA Surface Mount 6-TSSOP, SC-88, SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BAS21DWDITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAS21DWDITR-ND
Diode Arrays BAS21DWDITR-ND
Diode Array 2 Independent Standard 200V 200mA Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 2 Independent Standard 200V 200mA Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Diode Arrays - BAS21DWDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAS21DWDIDKR-ND
Diode Arrays BAS21DWDIDKR-ND
Diode Array 2 Independent Standard 200V 200mA Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 2 Independent Standard 200V 200mA Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Diode Arrays - BAS21DWDICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAS21DWDICT-ND
Diode Arrays BAS21DWDICT-ND
Diode Array 2 Independent Standard 200V 200mA Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 2 Independent Standard 200V 200mA Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Singapore, Singapore
200V 200MA Diode and Rectifier
286-BAS21DW-7
200V 200MA Diode and Rectifier 286-BAS21DW-7
DIODE ARRAY GP 200V 200MA SOT363 Product overview: BAS21DW-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS21DW-7 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 200V 200MA SOT363 Product overview: BAS21DW-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS21DW-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAS21DW-7 - 863434-BAS21DW-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS21DW-7
863434-BAS21DW-7
Diodes, Rectifiers - Arrays - BAS21DW-7 863434-BAS21DW-7
Manufacturer: Diodes Incorporated Win Source Part Number: 863434-BAS21DW-7 Features: Diode Array 2 Independent Standard 200 V 200mA Surface Mount 6-TSSOP, SC-88, SOT-363 Speed: Small Signal =< 200mA (Io), Any Speed Package: 6-TSSOP, SC-88, SOT-363 Package: Reel - TR Mounting: Surface Mount Family Name: BAS21 Categories: Discrete Semiconductor Products Case / Package: SOT-363 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAS21DWDITR, BAS21DWDIDKR, BAS21DWDICT, BAS21DW7

Manufacturer: Diodes Incorporated
Win Source Part Number: 863434-BAS21DW-7
Features: Diode Array 2 Independent Standard 200 V 200mA Surface Mount 6-TSSOP, SC-88, SOT-363
Speed: Small Signal =< 200mA (Io), Any Speed
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAS21
Categories: Discrete Semiconductor Products
Case / Package: SOT-363
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAS21DWDITR, BAS21DWDIDKR, BAS21DWDICT, BAS21DW7

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS21DW-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS21DW-7
Discrete Semiconductor Products - Diodes - Rectifiers BAS21DW-7
DIODE ARRAY GP 200V 200MA SOT363

DIODE ARRAY GP 200V 200MA SOT363

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number BAS21DWDITR-ND 286-BAS21DW-7 863434-BAS21DW-7 BAS21DW-7
Product Name Diode Arrays 200V 200MA Diode and Rectifier Diodes, Rectifiers - Arrays - BAS21DW-7 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363 Tape & Reel (TR) SOT363; SOT-363
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data