Manufacturer: Diodes Incorporated
Win Source Part Number: 010892-BAS21-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 200V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Family Name: BAS21
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Alternative Parts (Cross-Reference): BAS21; BAS21-GT1; BAS21-G;
Introduction Date: October 30, 1997
ECCN: EAR99
Country of Origin: China, Japan, Taiwan, United Kingdom, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Diode Standard 200V 200mA Surface Mount SOT-23-3
Diode Standard 200V 200mA Surface Mount SOT-23-3
Diode Standard 200V 200mA Surface Mount SOT-23-3
DIODE GP 200V 200MA SOT23-3 Product overview: BAS21-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 200MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21-7-F can be used for catalog matching and distributor lookup.
DIODE, SMALL SIGNAL, 250V, 0.2A, SOT-23; Diode Configuration:Single
DIODE GP 200V 200MA SOT23-3
DIODE GP 200V 200MA SOT23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Rectifiers | Diodes |
| Product Number | 010892-BAS21-7-F | BAS21-FDITR-ND | 280-BAS21-7-F | 07AH3567 | BAS21-7-F | BAS21-7-F |
| Product Name | Diodes, Rectifiers - Single - BAS21-7-F | Single Diodes | 200V 200MA SOT23 Diode and Rectifier | Diode, Small Signal, 250V, 0.2A, Sot-23; Diode Configuration Diodes Inc. | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Type | Standard | |||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | ||
| VR | 200 volts | 250 volts | 200 volts | |||
| IR | 1.00E-4 mA | 1.00E-4 mA | ||||
| trr | 50 ns | 50 ns | 50 ns |