DIODE GP 150V 200MA SOT23-3 Product overview: BAS20Q-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 200MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS20Q-13-F can be used for catalog matching and distributor lookup.
DIODE STANDARD 150V 200MA SOT23
DIODE STANDARD 150V 200MA SOT23
DIODE GP 150V 200MA SOT23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 1151361-BAS20Q-13-F
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
DIODE GP 150V 200MA SOT23-3
Integrated Circuits (ICs) - Diodes - Switching Diode
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes | Diodes |
| Product Number | 280-BAS20Q-13-F | 31-BAS20Q-13-FTR-ND | 1151361-BAS20Q-13-F | BAS20Q-13-F | BAS20Q-13-F |
| Product Name | 150V 200MA SOT23 Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - BAS20Q-13-F | Single Diodes | Integrated Circuits (ICs) - Diodes - Switching Diode |
| Package | Tape & Reel (TR) | ||||
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| VF | 1.25 volts |