Win Source Part Number: 959813-BAS20DWQ-13
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150 V
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 200 mA
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 100 nA @ 150 V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 200mA
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SOT-363
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
HTSUS: 8541.10.0070
Mfr: Diodes Incorporated
Other Names: 31-BAS20DWQ-13TR
DIODE ARRAY GP 150V 200MA SOT363 Product overview: BAS20DWQ-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS20DWQ-13 can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 150V 200MA SOT363
HIVOLT SWITCHING DIODE BVR > 100
DIODE ARRAY GP 150V 200MA SOT363
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diodes | Rectifiers |
| Product Number | 959813-BAS20DWQ-13 | 286-BAS20DWQ-13 | 31-BAS20DWQ-13TR-ND | BAS20DWQ-13 | BAS20DWQ-13 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | 150V 200MA Diode and Rectifier | Diode Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | ||
| VR | 150 volts | 150 volts | |||
| IR | 0.1000 mA | 1.00E-4 mA | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) |