DIODES Incorporated Diode Arrays BAS20DW-7

Description
Diode Array 2 Independent Standard 150V 200mA Surface Mount 6-TSSOP, SC-88, SOT-363
Request a Quote Datasheet
Description
Diode Array 2 Independent Standard 150V 200mA Surface Mount 6-TSSOP, SC-88, SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BAS20DWDITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAS20DWDITR-ND
Diode Arrays BAS20DWDITR-ND
Diode Array 2 Independent Standard 150V 200mA Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 2 Independent Standard 150V 200mA Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Diode Arrays - BAS20DWDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAS20DWDIDKR-ND
Diode Arrays BAS20DWDIDKR-ND
Diode Array 2 Independent Standard 150V 200mA Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 2 Independent Standard 150V 200mA Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Diode Arrays - BAS20DWDICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAS20DWDICT-ND
Diode Arrays BAS20DWDICT-ND
Diode Array 2 Independent Standard 150V 200mA Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 2 Independent Standard 150V 200mA Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAS20DW-7 - 010888-BAS20DW-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS20DW-7
010888-BAS20DW-7
Diodes, Rectifiers - Arrays - BAS20DW-7 010888-BAS20DW-7
Manufacturer: Diodes Incorporated Win Source Part Number: 010888-BAS20DW-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 150V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100nA @ 150V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 200mA Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-363 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 010888-BAS20DW-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 150V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 200mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-363
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
150V 200MA Diode and Rectifier
286-BAS20DW-7
150V 200MA Diode and Rectifier 286-BAS20DW-7
DIODE ARRAY GP 150V 200MA SOT363 Product overview: BAS20DW-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS20DW-7 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 150V 200MA SOT363 Product overview: BAS20DW-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS20DW-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - BAS20DW-7 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAS20DW-7
Diode Arrays BAS20DW-7
DIODE ARRAY GP 150V 200MA SOT363

DIODE ARRAY GP 150V 200MA SOT363

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS20DW-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS20DW-7
Discrete Semiconductor Products - Diodes - Rectifiers BAS20DW-7
DIODE ARRAY GP 150V 200MA SOT363

DIODE ARRAY GP 150V 200MA SOT363

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number BAS20DWDITR-ND 010888-BAS20DW-7 286-BAS20DW-7 BAS20DW-7 BAS20DW-7
Product Name Diode Arrays Diodes, Rectifiers - Arrays - BAS20DW-7 150V 200MA Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363 SOT363; SOT-363 Tape & Reel (TR) SOT363; 6-TSSOP, SC-88, SOT-363
Diode Type Standard
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data