Diode Standard 100V 200mA Surface Mount SOT-323
Diode Standard 100V 200mA Surface Mount SOT-323
Diode Standard 100V 200mA Surface Mount SOT-323
DIODE GEN PURP 100V 200MA SOT323 Product overview: BAS19W-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS19W-7-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 010887-BAS19W-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 100V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
DIODE GEN PURP 100V 200MA SOT323
DIODE GEN PURP 100V 200MA SOT323
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | BAS19W-FDITR-ND | 280-BAS19W-7-F | 010887-BAS19W-7-F | BAS19W-7-F | BAS19W-7-F |
| Product Name | Single Diodes | 100V 200MA Diode and Rectifier | Diodes, Rectifiers - Single - BAS19W-7-F | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -55 C (-67 F) | -65 to 150 C (-85 to 302 F) | ||
| Package | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | |||
| RoHS Compliant | RoHS | ||||
| Diode Type | Standard | ||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts |