DIODES Incorporated Discrete Semiconductor Products BAS19-GS08

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 231348-BAS19-GS08 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAS19 Alternative Parts (Cross-Reference): BAS19-TP; BAS19-T; BAS19; Introduction Date: May 19, 1999 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 231348-BAS19-GS08 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAS19 Alternative Parts (Cross-Reference): BAS19-TP; BAS19-T; BAS19; Introduction Date: May 19, 1999 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 231348-BAS19-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231348-BAS19-GS08
Discrete Semiconductor Products 231348-BAS19-GS08
Manufacturer: Diodes Incorporated Win Source Part Number: 231348-BAS19-GS08 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAS19 Alternative Parts (Cross-Reference): BAS19-TP; BAS19-T; BAS19; Introduction Date: May 19, 1999 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 231348-BAS19-GS08
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: BAS19
Alternative Parts (Cross-Reference): BAS19-TP; BAS19-T; BAS19;
Introduction Date: May 19, 1999
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now
120V 0.2A SOT-23 Diode and Rectifier - 280-BAS19-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120V 0.2A SOT-23 Diode and Rectifier
280-BAS19-GS08
120V 0.2A SOT-23 Diode and Rectifier 280-BAS19-GS08
Rectifier Diode Small Signal Switching 120V 0.2A 50ns 3-Pin SOT-23 T/R Product overview: BAS19-GS08 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 0.2A, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS19-GS08 can be used for catalog matching and distributor lookup.

Rectifier Diode Small Signal Switching 120V 0.2A 50ns 3-Pin SOT-23 T/R Product overview: BAS19-GS08 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 0.2A, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS19-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 231348-BAS19-GS08 280-BAS19-GS08
Product Name Discrete Semiconductor Products 120V 0.2A SOT-23 Diode and Rectifier
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data