DIODES Incorporated Single Diodes BAS16W-7-F

Description
Diode Standard 75V 150mA Surface Mount SOT-323
Request a Quote Datasheet
Description
Diode Standard 75V 150mA Surface Mount SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BAS16W-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS16W-FDICT-ND
Single Diodes BAS16W-FDICT-ND
Diode Standard 75V 150mA Surface Mount SOT-323

Diode Standard 75V 150mA Surface Mount SOT-323

Buy Now Datasheet
Single Diodes - BAS16W-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS16W-FDITR-ND
Single Diodes BAS16W-FDITR-ND
Diode Standard 75V 150mA Surface Mount SOT-323

Diode Standard 75V 150mA Surface Mount SOT-323

Buy Now Datasheet
Single Diodes - BAS16W-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS16W-FDIDKR-ND
Single Diodes BAS16W-FDIDKR-ND
Diode Standard 75V 150mA Surface Mount SOT-323

Diode Standard 75V 150mA Surface Mount SOT-323

Buy Now Datasheet
Singapore, Singapore
75V 150MA Diode and Rectifier
280-BAS16W-7-F
75V 150MA Diode and Rectifier 280-BAS16W-7-F
DIODE GEN PURP 75V 150MA SOT323 Product overview: BAS16W-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16W-7-F can be used for catalog matching and distributor lookup.

DIODE GEN PURP 75V 150MA SOT323 Product overview: BAS16W-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16W-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BAS16W-7-F - 010882-BAS16W-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS16W-7-F
010882-BAS16W-7-F
Diodes, Rectifiers - Single - BAS16W-7-F 010882-BAS16W-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 010882-BAS16W-7-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75V Current - Average Rectified (Io): 150mA Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 1μA @ 75V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-323 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 010882-BAS16W-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 150mA
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 1μA @ 75V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - BAS16W-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAS16W-7-F
Single Diodes BAS16W-7-F
DIODE GEN PURP 75V 150MA SOT323

DIODE GEN PURP 75V 150MA SOT323

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS16W-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS16W-7-F
Discrete Semiconductor Products - Diodes - Rectifiers BAS16W-7-F
DIODE GEN PURP 75V 150MA SOT323

DIODE GEN PURP 75V 150MA SOT323

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes General Purpose Diodes Rectifiers
Product Number BAS16W-FDICT-ND 280-BAS16W-7-F 010882-BAS16W-7-F BAS16W-7-F BAS16W-7-F
Product Name Single Diodes 75V 150MA Diode and Rectifier Diodes, Rectifiers - Single - BAS16W-7-F Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -55 C (-67 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SOT323; SC-70, SOT-323
RoHS Compliant RoHS
Diode Type Standard
VF 1.25 volts 1.25 volts 1.25 volts
Unlock Full Specs
to access all available technical data