Diode Array 3 Independent Standard 100V 200mA (DC) Surface Mount SOT-563, SOT-666
Diode Array 3 Independent Standard 100V 200mA (DC) Surface Mount SOT-563, SOT-666
Diode Array 3 Independent Standard 100V 200mA (DC) Surface Mount SOT-563, SOT-666
DIODE ARRAY GP 100V 200MA SOT563 Product overview: BAS16VV-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS16VV-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 863427-BAS16VV-7
Features: Diode Array 3 Independent Standard 100 V 200mA (DC) Surface Mount SOT-563, SOT-666
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SOT-563, SOT-666
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAS16
Categories: Discrete Semiconductor Products
Case / Package: SOT-563
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAS16VV-7DITR, BAS16VV-7DIDKR, BAS16VV-7DICT, BAS16VV7
DIODE ARRAY GP 100V 200MA SOT563
DIODE ARRAY GP 100V 200MA SOT563
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | BAS16VV-7DIDKR-ND | 286-BAS16VV-7 | 863427-BAS16VV-7 | BAS16VV-7 | BAS16VV-7 |
| Product Name | Diode Arrays | 100V 200MA Diode and Rectifier | Diodes, Rectifiers - Arrays - BAS16VV-7 | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||
| Package | SOT-563, SOT-666 | Tape & Reel (TR) | SOT-563 | SOT-563, SOT-666 | |
| RoHS Compliant | RoHS | ||||
| Diode Type | Diode Array 3 Independent Standard 100 V 200mA (DC) Surface Mount SOT-563, SOT-666 |