Manufacturer: Diodes Incorporated
Win Source Part Number: 863426-BAS16TWQ-13R-
Series: Automotive, AEC-Q101
Features: Diode Array 3 Independent Standard 100 V 150mA Surface Mount 6-TSSOP, SC-88, SOT-363
Speed: Small Signal =< 200mA (Io), Any Speed
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAS16
Categories: Discrete Semiconductor Products
Case / Package: SOT-363
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAS16TWQ-13R-FDIDKR,
Diode Array 3 Independent Standard 100V 150mA Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 3 Independent Standard 100V 150mA Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 3 Independent Standard 100V 150mA Surface Mount 6-TSSOP, SC-88, SOT-363
DIODE ARRAY GP 100V 150MA SOT363 Product overview: BAS16TWQ-13R-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 150MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS16TWQ-13R-F can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 100V 150MA SOT363
DIODE FS 100V 150MA SOT363
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diodes |
| Product Number | 863426-BAS16TWQ-13R-F | BAS16TWQ-13R-FDIDKR-ND | 286-BAS16TWQ-13R-F | BAS16TWQ-13R-F | BAS16TWQ-13R-F |
| Product Name | Diodes, Rectifiers - Arrays - BAS16TWQ-13R-F | Diode Arrays | 100V 150MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Diode Type | Diode Array 3 Independent Standard 100 V 150mA Surface Mount 6-TSSOP, SC-88, SOT-363 | ||||
| Package | SOT363; SOT-363 | SOT363; 6-TSSOP, SC-88, SOT-363 | Tape & Reel (TR) | SOT363 | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | |||
| RoHS Compliant | RoHS | ||||
| Life Cycle Stage | Active |