DIODES Incorporated Diodes, Rectifiers - Arrays - BAS16TW-7-F BAS16TW-7-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 010880-BAS16TW-7-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 1μA @ 75V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 3 Independent Current - Average Rectified (Io) (per Diode): 150mA Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-363 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 010880-BAS16TW-7-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 1μA @ 75V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 3 Independent Current - Average Rectified (Io) (per Diode): 150mA Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-363 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - BAS16TW-7-F - 010880-BAS16TW-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS16TW-7-F
010880-BAS16TW-7-F
Diodes, Rectifiers - Arrays - BAS16TW-7-F 010880-BAS16TW-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 010880-BAS16TW-7-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 1μA @ 75V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 3 Independent Current - Average Rectified (Io) (per Diode): 150mA Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-363 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 010880-BAS16TW-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 1μA @ 75V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 3 Independent
Current - Average Rectified (Io) (per Diode): 150mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-363
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
75V 150MA Diode and Rectifier
286-BAS16TW-7-F
75V 150MA Diode and Rectifier 286-BAS16TW-7-F
DIODE ARRAY GP 75V 150MA SOT363 Product overview: BAS16TW-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS16TW-7-F can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 75V 150MA SOT363 Product overview: BAS16TW-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS16TW-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - BAS16TW-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAS16TW-FDITR-ND
Diode Arrays BAS16TW-FDITR-ND
Diode Array 3 Independent Standard 75V 150mA Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 3 Independent Standard 75V 150mA Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Diode Arrays - BAS16TW-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAS16TW-FDICT-ND
Diode Arrays BAS16TW-FDICT-ND
Diode Array 3 Independent Standard 75V 150mA Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 3 Independent Standard 75V 150mA Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Diode Arrays - BAS16TW-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAS16TW-FDIDKR-ND
Diode Arrays BAS16TW-FDIDKR-ND
Diode Array 3 Independent Standard 75V 150mA Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 3 Independent Standard 75V 150mA Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS16TW-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS16TW-7-F
Discrete Semiconductor Products - Diodes - Rectifiers BAS16TW-7-F
DIODE ARRAY GP 75V 150MA SOT363

DIODE ARRAY GP 75V 150MA SOT363

Supplier's Site
Diode Arrays - BAS16TW-7-F - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAS16TW-7-F
Diode Arrays BAS16TW-7-F
DIODE ARRAY GP 75V 150MA SOT363

DIODE ARRAY GP 75V 150MA SOT363

Supplier's Site Datasheet
DIODE ARRAY GP 75V 150MA SOT363 - 233-BAS16TW-7-F - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY GP 75V 150MA SOT363
233-BAS16TW-7-F
DIODE ARRAY GP 75V 150MA SOT363 233-BAS16TW-7-F
DIODE ARRAY GP 75V 150MA SOT363

DIODE ARRAY GP 75V 150MA SOT363

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Diode Arrays Diode Arrays
Product Number 010880-BAS16TW-7-F 286-BAS16TW-7-F BAS16TW-FDITR-ND BAS16TW-7-F BAS16TW-7-F 233-BAS16TW-7-F
Product Name Diodes, Rectifiers - Arrays - BAS16TW-7-F 75V 150MA Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays DIODE ARRAY GP 75V 150MA SOT363
Diode Type Standard Standard
Life Cycle Stage Active Active Active
VF 1.25 volts 1.25 volts 1.25 volts 1.25 volts
VR 75 volts 75 volts 75 volts
IR 1.00E-3 mA 1.00E-3 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data