Manufacturer: Diodes Incorporated
Win Source Part Number: 010878-BAS16T-7-F
Packaging: Cut Reel
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 85V
Current - Average Rectified (Io): 75mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 50A
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 2μA @ 75V
Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-523
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
DIODE GEN PURP 85V 75MA SOT523 Product overview: BAS16T-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V, 75MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 85V, 75MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16T-7-F can be used for catalog matching and distributor lookup.
Diode Standard 85V 75mA (DC) Surface Mount SOT-523
Diode Standard 85V 75mA (DC) Surface Mount SOT-523
Diode Standard 85V 75mA (DC) Surface Mount SOT-523
Diodes - General Purpose, Power, Switching 150MW 85V
DIODE GEN PURP 85V 75MA SOT523
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 010878-BAS16T-7-F | 280-BAS16T-7-F | BAS16T-7FDICT-ND | 233-BAS16T-7-F | BAS16T-7-F |
| Product Name | Diodes, Rectifiers - Single - BAS16T-7-F | 85V 75MA Diode and Rectifier | Single Diodes | Diodes - General Purpose, Power, Switching 150MW 85V | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| VF | 1 volts | 1 volts | 1 volts | ||
| VR | 85 volts | 85 volts | |||
| IR | 0.0020 mA | 0.0020 mA | |||
| trr | 4 ns |