DIODE STANDARD 75V 300MA SOT23-3
DIODE STANDARD 75V 300MA SOT23-3
DIODE STANDARD 75V 300MA SOT23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 231331-BAS16Q-7-F
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: BAS16Q
Alternative Parts (Cross-Reference): CDST-16-G; BAS16-G3-18; BAS16-G3-08; BAS16-GS18;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 75V 300MA SOT23-3 Product overview: BAS16Q-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 300MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 300MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16Q-7-F can be used for catalog matching and distributor lookup.
DIODE GEN PURP 75V 200MA SOT23-3
DIODE GEN PURP 75V 300MA SOT23-3
Diode Switching 75V 0.3A 3-Pin SOT-23 T/R
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Diodes |
| Product Number | 31-BAS16Q-7-FDKR-ND | 231331-BAS16Q-7-F | 280-BAS16Q-7-F | BAS16Q-7-F | BAS16Q-7-F | 233-BAS16Q-7-F |
| Product Name | Single Diodes | Discrete Semiconductor Products | 75V 300MA SOT23 Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Switching 75V 0.3A 3-Pin SOT-23 T/R |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||||
| Diode Type | Diodes,Rectifiers - Single | |||||
| Package | Tape & Reel (TR) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | |||
| RoHS Compliant | RoHS | RoHS |