DIODE STANDARD 75V 300MA SOT23-3
DIODE STANDARD 75V 300MA SOT23-3
DIODE STANDARD 75V 300MA SOT23-3
Win Source Part Number: 1367294-BAS16Q-13-F
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Base Product Number: BAS16
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 75 V
Current - Average Rectified (Io): 300mA
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Speed: Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 1 µA @ 75 V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
DIODE GP 75V 300MA SOT23-3 10K Product overview: BAS16Q-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 300MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 300MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16Q-13-F can be used for catalog matching and distributor lookup.
DIODE GP 75V 200MA SOT23-3 10K
Integrated Circuits (ICs) - Diodes - Switching Diode
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Diodes |
| Product Number | 31-BAS16Q-13-FTR-ND | 1367294-BAS16Q-13-F | 280-BAS16Q-13-F | BAS16Q-13-F | BAS16Q-13-F |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | 75V 300MA SOT23 Diode and Rectifier | Single Diodes | Integrated Circuits (ICs) - Diodes - Switching Diode |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | |
| VF | 1.25 volts | 1.25 volts | |||
| VR | 75 volts | 75 volts | |||
| IR | 1.00E-3 mA | 1.00E-3 mA |