Win Source Part Number: 1368267-BAS16LP-7B
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Product Status: Active
Package / Case: 0402 (1006 Metric)
Supplier Device Package: X1-DFN1006-2
Base Product Number: BAS16
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 75 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Speed: Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 1 µA @ 75 V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
DIODE GEN PURP 75V 200MA 2DFN Product overview: BAS16LP-7B from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16LP-7B can be used for catalog matching and distributor lookup.
DIODE GEN PURP 75V 200MA 2DFN
DIODE STD 75V 200MA X1DFN10062
Diode Standard 75V 200mA Surface Mount X1-DFN1006-2
DIODE GEN PURP 75V 200MA 2DFN
DIODE GEN PURP 75V 200MA 2DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 1368267-BAS16LP-7B | 280-BAS16LP-7B | 31-BAS16LP-7BCT-ND | BAS16LP-7B | BAS16LP-7B |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | 75V 200MA Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| VF | 1.25 volts | 1.25 volts | 1.25 volts | ||
| VR | 75 volts | 75 volts | |||
| IR | 1.00E-3 mA | 1.00E-3 mA | |||
| trr | 4 ns |