Manufacturer: Diodes Incorporated
Win Source Part Number: 010876-BAS16LP-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 1μA @ 75V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: X1-DFN1006-2
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Signal Processing
Diode Standard 75V 200mA Surface Mount X1-DFN1006-2
Diode Standard 75V 200mA Surface Mount X1-DFN1006-2
Diode Standard 75V 200mA Surface Mount X1-DFN1006-2
DIODE GEN PURP 75V 200MA 2DFN Product overview: BAS16LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16LP-7 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 75V 200MA 2DFN
DIODE GEN PURP 75V 200MA 2DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 010876-BAS16LP-7 | BAS16LPDIDKR-ND | 280-BAS16LP-7 | BAS16LP-7 | BAS16LP-7 |
| Product Name | Diodes, Rectifiers - Single - BAS16LP-7 | Single Diodes | 75V 200MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Type | Standard | ||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | ||
| VR | 75 volts | 75 volts | |||
| IR | 1.00E-3 mA | 1.00E-3 mA | |||
| trr | 4 ns |