Win Source Part Number: 1339490-BAS16HTWQ-13
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Series: Automotive, AEC-Q101
Speed: Small Signal =< 200mA (Io) , Any Speed
Package: Tape & Reel
Standard Package: 10,000
Technology: Standard
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 500 nA @ 80 V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 3 Independent
Mounting Type: Surface Mount
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SOT-363
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Diodes Incorporated
Base Product Number: BAS16
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Current - Average Rectified (Io) (per Diode): 200mA (DC)
DIODE ARRAY GP 100V 200MA SOT363 Product overview: BAS16HTWQ-13R from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS16HTWQ-13R can be used for catalog matching and distributor lookup.
Diode Array 3 Independent Standard 100V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 3 Independent Standard 100V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 3 Independent Standard 100V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
DIODE ARRAY GP 100V 200MA SOT363
DIODE FS 100V 200MA SOT363
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diodes |
| Product Number | 1339490-BAS16HTWQ-13R | 286-BAS16HTWQ-13R | BAS16HTWQ-13RDIDKR-ND | BAS16HTWQ-13R | BAS16HTWQ-13R |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays | 100V 200MA Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| VF | 1.25 volts | 1.25 volts | 1.25 volts | ||
| VR | 100 volts | 100 volts | |||
| IR | 0.5000 mA | 5.00E-4 mA | |||
| Tj | -65 to 150 C (-85 to 302 F) | -55 C (-67 F) | -65 to 150 C (-85 to 302 F) |