The BAS16HTWQ-13 is a surface-mount switching diode array packaged in a SOT363 configuration. It features fast switching speeds, a high reverse breakdown voltage of 100 V, and low leakage current, making it suitable for various applications, including automotive. The device is AEC-Q101 qualified and manufactured in IATF16949 certified facilities, ensuring compliance with automotive standards. It has a maximum forward continuous current of 200 mA and a reverse recovery time of 4 ns. The diode operates within a temperature range of -55°C to +150°C and is fully RoHS compliant, being lead-free and halogen-free. The product is available in tape and reel packaging, with a standard quantity of 10,000 units per reel.
Win Source Part Number: 965764-BAS16HTWQ-13
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 500 nA @ 80 V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 3 Independent
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SOT-363
Alternative Parts (Cross-Reference): BAW56HDW-13; BAV99DW-7-F; MMBD4448DW-7-F; MMBD4448DW-TP; BAV99DW-TP; BAS16TW-TPBAS16HTWQ1
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Diodes Incorporated
Other Names: BAS16HTWQ-13DICT,BAS
Base Product Number: BAS16
Diode Array 3 Independent Standard 100V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 3 Independent Standard 100V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 3 Independent Standard 100V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
DIODE ARRAY GP 100V 200MA SOT363 Product overview: BAS16HTWQ-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS16HTWQ-13 can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 100V 200MA SOT363
DIODE FS 100V 200MA SOT363
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diodes |
| Product Number | 965764-BAS16HTWQ-13 | BAS16HTWQ-13DIDKR-ND | 286-BAS16HTWQ-13 | BAS16HTWQ-13 | BAS16HTWQ-13 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | 100V 200MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Diode Type | Standard | ||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | ||
| VR | 100 volts | 100 volts | |||
| IR | 0.5000 mA | 5.00E-4 mA | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -55 C (-67 F) |