DIODE ARRAY GP 100V 200MA SOT363 Product overview: BAS16HTW-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS16HTW-13 can be used for catalog matching and distributor lookup.
Diode Array 3 Independent Standard 100V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 3 Independent Standard 100V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 3 Independent Standard 100V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Manufacturer: Diodes Incorporated
Win Source Part Number: 1325153-BAS16HTW-13
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Reel - TR
Speed: Small Signal =< 200mA (Io), Any Speed
Standard Package: 10,000
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 500 nA @ 80 V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 3 Independent
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Supplier Device Package: SOT-363
Case / Package: 6-TSSOP, SC-88, SOT-363
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAS16HTW-13DICT,BAS1
Base Product Number: BAS16
RoHS Status: ROHS3 Compliant
DIODE ARRAY GP 100V 200MA SOT363
DIODE ARRAY GP 100V 200MA SOT363
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | 286-BAS16HTW-13 | BAS16HTW-13DIDKR-ND | 1325153-BAS16HTW-13 | BAS16HTW-13 | BAS16HTW-13 |
| Product Name | 100V 200MA Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Package | Tape & Reel (TR) | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363 | SOT363; 6-TSSOP, SC-88, SOT-363 |
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -55 C (-67 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Diode Type | Standard |