DIODES Incorporated Diodes, Rectifiers - Single - B390BE-13 B390BE-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 863032-B390BE-13 Features: Diode Schottky 90 V 3A Surface Mount SMB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 3000 REACH Status: REACH Affected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 863032-B390BE-13 Features: Diode Schottky 90 V 3A Surface Mount SMB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 3000 REACH Status: REACH Affected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - B390BE-13 - 863032-B390BE-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B390BE-13
863032-B390BE-13
Diodes, Rectifiers - Single - B390BE-13 863032-B390BE-13
Manufacturer: Diodes Incorporated Win Source Part Number: 863032-B390BE-13 Features: Diode Schottky 90 V 3A Surface Mount SMB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 3000 REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Diodes Incorporated
Win Source Part Number: 863032-B390BE-13
Features: Diode Schottky 90 V 3A Surface Mount SMB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SMB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now Datasheet
Schottky SMD 90V 3A Diode and Rectifier - 280-B390BE-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 90V 3A Diode and Rectifier
280-B390BE-13
Schottky SMD 90V 3A Diode and Rectifier 280-B390BE-13
DIODE SCHOTTKY 90V 3A SMB / Diode 90 V 3A Surface Mount SMB Product overview: B390BE-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 90V, 3A, 90 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 90V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B390BE-13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 90V 3A SMB / Diode 90 V 3A Surface Mount SMB Product overview: B390BE-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 90V, 3A, 90 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 90V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B390BE-13 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
B390BE-13
Schottky Diodes & Rectifiers B390BE-13
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Schottky Diodes
Product Number 863032-B390BE-13 280-B390BE-13 B390BE-13
Product Name Diodes, Rectifiers - Single - B390BE-13 Schottky SMD 90V 3A Diode and Rectifier Schottky Diodes & Rectifiers
Package SMB; SMB Tape & Reel SMB-2
Unlock Full Specs
to access all available technical data

Similar Products

High-voltage switching diode - BAS20,235 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers
Rectifier Diodes, Type SBD - Model: TS862C12R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 10 amps
VRRM 120 volts
View Details
Schottky Diodes & Rectifiers - 2139275 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Fast Recovery Rectifier
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details