DIODES Incorporated Schottky 60V 3A Diode and Rectifier B360B

Description
Diode Schottky 60V 3A 2-Pin SMB Product overview: B360B from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B360B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 60V 3A 2-Pin SMB Product overview: B360B from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B360B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 60V 3A Diode and Rectifier - 280-B360B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 3A Diode and Rectifier
280-B360B
Schottky 60V 3A Diode and Rectifier 280-B360B
Diode Schottky 60V 3A 2-Pin SMB Product overview: B360B from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B360B can be used for catalog matching and distributor lookup.

Diode Schottky 60V 3A 2-Pin SMB Product overview: B360B from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B360B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
END - OF - LIFE - B360B - 1150649-B360B - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - B360B
1150649-B360B
END - OF - LIFE - B360B 1150649-B360B
Manufacturer: Diodes Incorporated Win Source Part Number: 1150649-B360B Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Defence, Military & Aerospace

Manufacturer: Diodes Incorporated
Win Source Part Number: 1150649-B360B
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Defence, Military & Aerospace

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-B360B 1150649-B360B
Product Name Schottky 60V 3A Diode and Rectifier END - OF - LIFE - B360B
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data