DIODES Incorporated Diodes, Rectifiers - Single - B360A B360A

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 228805-B360A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 700mV @ 3A Current - Reverse Leakage @ Vr: 500μA @ 60V Capacitance @ Vr, F: 200pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Defence, Military & Aerospace
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 228805-B360A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 700mV @ 3A Current - Reverse Leakage @ Vr: 500μA @ 60V Capacitance @ Vr, F: 200pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Defence, Military & Aerospace
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - B360A - 228805-B360A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B360A
228805-B360A
Diodes, Rectifiers - Single - B360A 228805-B360A
Manufacturer: Diodes Incorporated Win Source Part Number: 228805-B360A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 700mV @ 3A Current - Reverse Leakage @ Vr: 500μA @ 60V Capacitance @ Vr, F: 200pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Defence, Military & Aerospace

Manufacturer: Diodes Incorporated
Win Source Part Number: 228805-B360A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 700mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Capacitance @ Vr, F: 200pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Defence, Military & Aerospace

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 228805-B360A
Product Name Diodes, Rectifiers - Single - B360A
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

 - BAT85,133 - Rochester Electronics
Specs
Applications Rectifier
Life Cycle Stage Obsolete
Package SOD68
View Details
7 suppliers
Rectifier Diodes, Type SBD - Model: YA872C15R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220
VF 0.8600 volts
View Details
Diodes, Rectifiers - Arrays - BAS16W E6433 - 231339-BAS16W E6433 - Win Source Electronics
Specs
Life Cycle Stage Obsolete(EOL)
Package PG-SOT323-3
VF 1 volts
View Details
2 suppliers