DIODES Incorporated Schottky 20V 3A Diode and Rectifier B320A

Description
Diode Schottky 20V 3A 2-Pin SMA Product overview: B320A from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B320A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 20V 3A 2-Pin SMA Product overview: B320A from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B320A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 20V 3A Diode and Rectifier - 280-B320A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 3A Diode and Rectifier
280-B320A
Schottky 20V 3A Diode and Rectifier 280-B320A
Diode Schottky 20V 3A 2-Pin SMA Product overview: B320A from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B320A can be used for catalog matching and distributor lookup.

Diode Schottky 20V 3A 2-Pin SMA Product overview: B320A from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B320A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
END - OF - LIFE - B320A - 1150619-B320A - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - B320A
1150619-B320A
END - OF - LIFE - B320A 1150619-B320A
Manufacturer: Diodes Incorporated Win Source Part Number: 1150619-B320A Manufacturer Homepage: www.diodes.com Alternative Parts (Cross-Reference): SBR3U20SA-13; SK32AHE2G; SK32AHE3G; B320A; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1150619-B320A
Manufacturer Homepage: www.diodes.com
Alternative Parts (Cross-Reference): SBR3U20SA-13; SK32AHE2G; SK32AHE3G; B320A;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-B320A 1150619-B320A
Product Name Schottky 20V 3A Diode and Rectifier END - OF - LIFE - B320A
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data