DIODES Incorporated Schottky 90V 2A Diode and Rectifier B290AE-13

Description
DIODE SCHOTTKY 90V 2A SMA Product overview: B290AE-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B290AE-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 90V 2A SMA Product overview: B290AE-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B290AE-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 90V 2A Diode and Rectifier - 280-B290AE-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 90V 2A Diode and Rectifier
280-B290AE-13
Schottky 90V 2A Diode and Rectifier 280-B290AE-13
DIODE SCHOTTKY 90V 2A SMA Product overview: B290AE-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B290AE-13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 90V 2A SMA Product overview: B290AE-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B290AE-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 31-B290AE-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-B290AE-13CT-ND
Single Diodes 31-B290AE-13CT-ND
DIODE SCHOTTKY 90V 2A SMA

DIODE SCHOTTKY 90V 2A SMA

Buy Now Datasheet
Single Diodes - 31-B290AE-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-B290AE-13DKR-ND
Single Diodes 31-B290AE-13DKR-ND
DIODE SCHOTTKY 90V 2A SMA

DIODE SCHOTTKY 90V 2A SMA

Buy Now Datasheet
Single Diodes - 31-B290AE-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-B290AE-13TR-ND
Single Diodes 31-B290AE-13TR-ND
Diode Schottky 90V 2A Surface Mount SMA

Diode Schottky 90V 2A Surface Mount SMA

Buy Now Datasheet
Diodes, Rectifiers - Single - B290AE-13 - 862987-B290AE-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B290AE-13
862987-B290AE-13
Diodes, Rectifiers - Single - B290AE-13 862987-B290AE-13
Manufacturer: Diodes Incorporated Win Source Part Number: 862987-B290AE-13 Features: Diode Schottky 90 V 2A Surface Mount SMA Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: B290 Categories: Discrete Semiconductor Products Case / Package: SMA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 5000 Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Diodes Incorporated
Win Source Part Number: 862987-B290AE-13
Features: Diode Schottky 90 V 2A Surface Mount SMA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: B290
Categories: Discrete Semiconductor Products
Case / Package: SMA
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
B290AE-13
Schottky Diodes & Rectifiers B290AE-13
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet
Single Diodes - B290AE-13 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
B290AE-13
Single Diodes B290AE-13
DIODE SCHOTTKY 90V 2A SMA

DIODE SCHOTTKY 90V 2A SMA

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - B290AE-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B290AE-13
Discrete Semiconductor Products - Diodes - Rectifiers B290AE-13
DIODE SCHOTTKY 90V 2A SMA

DIODE SCHOTTKY 90V 2A SMA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-B290AE-13 31-B290AE-13CT-ND 862987-B290AE-13 B290AE-13 B290AE-13 B290AE-13
Product Name Schottky 90V 2A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - B290AE-13 Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SMA; SMA SMA-2 SMA; DO-214AC, SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

4V 110MA Diode and Rectifier - 284-BAT1502LSE6433XTMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details
4 suppliers
Rectifier Diode - HRM60A - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 5 amps
IF 260 mA
trr 5000 ns
View Details
B48-2 and B48-2T Series B483E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - FP50UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details