Diode Schottky 80V 2A Surface Mount SMB
Diode Schottky 80V 2A Surface Mount SMB
Diode Schottky 80V 2A Surface Mount SMB
Manufacturer: Diodes Incorporated
Win Source Part Number: 010652-B280-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 790mV @ 2A
Current - Reverse Leakage @ Vr: 7mA @ 80V
Capacitance @ Vr, F: 75pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 80V 2A SMB Product overview: B280-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B280-13-F can be used for catalog matching and distributor lookup.
SCHOTTKY RECTIFIER, SINGLE, 80V, DO214AA; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):2A; Diode Configuration:Single
DIODE SCHOTTKY 80V 2A SMB
DIODE SCHOTTKY 80V 2A SMB
Schottky Diodes & Rectifiers 2.0A 80V
DIODE SCHOTTKY 80V 2A SMB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | B280-FDITR-ND | 010652-B280-13-F | 280-B280-13-F | 07AH3678 | B280-13-F | 233-B280-13-F | B280-13-F | B280-13-F |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - B280-13-F | Schottky 80V 2A Diode and Rectifier | Schottky Rectifier, Single, 80V, Do214Aa; Repetitive Reverse Voltage Vrrm Max Diodes Inc. | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE SCHOTTKY 80V 2A SMB | Schottky Diodes & Rectifiers | Single Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | ||||
| Life Cycle Stage | Active | Active | Active | |||||
| Package | SMB; SMB | Tape & Reel (TR) | DO-214AA | SMB | SMB; DO-214AA, SMB | SMB | SMB; DO-214AA, SMB | |
| VF | 0.7900 volts | 0.7900 volts | 0.7900 volts | 0.7900 volts | 0.7900 volts | |||
| RoHS Compliant | RoHS | RoHS | RoHS |